NEN-EN 50377-3-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2-10 category A1a, A1b or equivalent multimode fibre for category C

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 33
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode V-groove alignment SG connector set (plug/socket) must meet in order for it to be categorised as an EN standard product. Product marking details are given in 3.5.

Document History

NEN-EN 50377-3-1
April 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2-10 category A1a, A1b or equivalent multimode fibre for category C
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode V-groove alignment SG...
January 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2-10 - Category A1a, A1b or equivalent multimodefibre for Category C
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode V-groove alignment SG...
October 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 3-1: Type SG terminated on IEC 60793-2 category A1a and A1b multimode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled V-groove alignment SG connector set (plug socket) must...
Advertisement