NEN-EN 50541-1

Three phase dry-type distribution transformers 50 Hz, from 100 to 3150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements and requirements for dry type transformers with highest voltage for equipment not exceeding 36 kV

inactive
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 21
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard covers dry type transformers from 100 kVA to 3 150 kVA intended for operation in three phases distribution networks, for indoor continuous service, 50 Hz, natural cooling, with two windings: - a primary (high voltage) winding with a highest voltage for equipment of 3,6 kV to 36 kV; - a secondary (low voltage) winding with a highest voltage for equipment not exceeding 1,1 kV. For outdoor application, special design or enclosure (enclosure with adapted IP and IK degrees protections) should be requested.

Document History

June 1, 2011
Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
This European Standard covers dry type transformers from 100 kVA to 3 150 kVA intended for operation in three phases distribution networks, for indoor continuous service, 50 Hz, natural cooling, with...
NEN-EN 50541-1
October 1, 2009
Three phase dry-type distribution transformers 50 Hz, from 100 to 3150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements and requirements for dry type transformers with highest voltage for equipment not exceeding 36 kV
This European Standard covers dry type transformers from 100 kVA to 3 150 kVA intended for operation in three phases distribution networks, for indoor continuous service, 50 Hz, natural cooling, with...
Advertisement