NEN-EN 50541-1
Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This European Standard covers dry type transformers from 100 kVA to 3 150 kVA intended for operation in three phases distribution networks, for indoor continuous service, 50 Hz, natural cooling, with two windings: - a primary (high voltage) winding with a highest voltage for equipment of 3,6 kV to 36 kV; - a secondary (low voltage) winding with a highest voltage for equipment not exceeding 1,1 kV. For outdoor application, special design or enclosure (enclosure with adapted IP and IK degrees protections) should be requested.
Document History