NEN-EN 509

Decorative fuel-effect gas appliances

active
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 119
ICS Code (Gas heaters): 97.100.20
scope:

Specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW, (based on the net calorific value), thereafeter referred to as appliances. Is applicable to appliances that are designed to simulate a solid fuel fire and incorporate a natural draught burner with or without an ignition burner. The appliances are for decorative purposes only and are not heating appliances.

Document History

January 1, 2005
Decorative fuel-effect gas appliances
Amendment to scope and ANNEX J
July 1, 2003
Decorative fuel-effect gas appliances
A description is not available for this item.
August 1, 2002
Decorative fuel-effect gas appliances
A description is not available for this item.
May 1, 2002
Decorative fuel-effect gas appliances
Amendment to scope and ANNEX J
NEN-EN 509
December 1, 1999
Decorative fuel-effect gas appliances
Specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW, (based on the net calorific...
July 1, 1991
Decorative fuel effect gas appliances
Specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW, (based on the net calorific...

References

Advertisement