NEN-EN 509
Decorative fuel effect gas appliances
| Organization: | NEN |
| Publication Date: | 1 July 1991 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
Specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW, (based on the net calorific value), thereafeter referred to as appliances. Is applicable to appliances that are designed to simulate a solid fuel fire and incorporate a natural draught burner with or without an ignition burner. The appliances are for decorative purposes only and are not heating appliances.
Document History