NEN-EN 60335-2-3

Safety of household and similar electrical appliances - Part 2-3: Particular requirements for electric irons

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Laundry appliances): 97.060
scope:

Is to be used in conjunction with IEC 335-1:1991 and its amendments. Applies to electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not ecxeeding 5 l, their rated voltage being not more than 250 V. Appliances not intended for normal household use, but which may be a source of danger to the public, e.g. appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope.

Document History

NEN-EN 60335-2-3
August 1, 1995
Safety of household and similar electrical appliances - Part 2-3: Particular requirements for electric irons
Is to be used in conjunction with IEC 335-1:1991 and its amendments. Applies to electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not...
November 1, 1994
Safety of household and similar electrical appliances - Part 2-3: Particular requirements for electric irons
Is to be used in conjunction with IEC 335-1:1991 and its amendments. Applies to electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not...
Advertisement