NEN-EN 60335-2-3
Safety of household and similar electrical appliances - Part 2-3: Particular requirements for electric irons
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Laundry appliances): | 97.060 |
| ICS Code (Domestic safety): | 13.120 |
scope:
Is to be used in conjunction with IEC 335-1:1991 and its amendments. Applies to electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not ecxeeding 5 l, their rated voltage being not more than 250 V. Appliances not intended for normal household use, but which may be a source of danger to the public, e.g. appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope.
Document History