NEN-EN 50625-2-3

Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 51
ICS Code (Other standards related to wastes): 13.030.99
scope:

NEN-EN 50625-2-3 is applicable to the treatment of waste temperature exchange equipment and other WEEE containing VFC or VHC in refrigerants or blowing agents. This European Standard applies to the treatment of temperature exchange equipment until end-of-waste status is fulfilled, or temperature exchange equipment fractions are recycled, recovered, or disposed of. This European Standard addresses all operators involved in the treatment including related handling, sorting and storage of temperature exchange equipment.

Document History

August 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC
NEN-EN 50625-2-3 is applicable to the treatment of waste temperature exchange equipment and other WEEE containing VFC or VHC in refrigerants or blowing agents. This European Standard applies to the...
NEN-EN 50625-2-3
February 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC
NEN-EN 50625-2-3 is applicable to the treatment of waste temperature exchange equipment and other WEEE containing VFC or VHC in refrigerants or blowing agents. This European Standard applies to the...
Advertisement