NEN-EN 50625-2-3

Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 50
ICS Code (Other standards related to wastes): 13.030.99
scope:

NEN-EN 50625-2-3 is applicable to the treatment of waste temperature exchange equipment and other WEEE containing VFC or VHC in refrigerants or blowing agents. This European Standard applies to the treatment of temperature exchange equipment until end-of-waste status is fulfilled, or temperature exchange equipment fractions are recycled, recovered, or disposed of. This European Standard addresses all operators involved in the treatment including related handling, sorting and storage of temperature exchange equipment.

Document History

NEN-EN 50625-2-3
August 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC
NEN-EN 50625-2-3 is applicable to the treatment of waste temperature exchange equipment and other WEEE containing VFC or VHC in refrigerants or blowing agents. This European Standard applies to the...
February 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC
NEN-EN 50625-2-3 is applicable to the treatment of waste temperature exchange equipment and other WEEE containing VFC or VHC in refrigerants or blowing agents. This European Standard applies to the...

References

Advertisement