NEN-EN 843-1

Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 1: Determination of flexural strength

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 25
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of EN 843 specifies methods for determining the nominal flexural strength of advanced monolithic technical ceramic materials at ambient temperature. The available loading geometries are three- and four-point flexure, using rectangular section test pieces of two prescribed geometries: 20 mm support span (A) and 40 mm support span (B). NOTE This part of EN 843 differs from ISO 14704 (see Bibliography) in respect of span A (not included in the ISO version), the absence of the 30 mm span option, and the required use of a fully articulating test jig. The test applies to materials with grain size less than 200 µm. The test prescribes four categories of surface finish applied to the test pieces: I: as-fired or annealed after machining; II: standard finishing by grinding; III: standard finishing by lapping/polishing; IV: machined using agreed grinding procedures and material removal rates.

Document History

NEN-EN 843-1
January 1, 2007
Advanced technical ceramics - Mechanical properties of monolithic ceramics at room temperature - Part 1: Determination of flexural strength
This part of EN 843 specifies methods for determining the nominal flexural strength of advanced monolithic technical ceramic materials at ambient temperature. The available loading geometries are...
December 1, 2004
Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 1: Determination of flexural strength
This part of EN 843 specifies methods for determining the nominal flexural strength of advanced monolithic technical ceramic materials at ambient temperature. The available loading geometries are...
March 1, 1995
Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 1: Determination of flexural strength
This part of the Standard describes methods for determining the nominal flexural strength of advanced monolithic technical ceramic materials at ambient temperature. The available loading geometries...
Advertisement