NEN-EN 843-1
Advanced technical ceramics - Monolithic ceramics - Mechanical properties at room temperature - Part 1: Determination of flexural strength
| Organization: | NEN |
| Publication Date: | 1 March 1995 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This part of the Standard describes methods for determining the nominal flexural strength of advanced monolithic technical ceramic materials at ambient temperature. The available loading geometries are three- and four-point flexure, using rectangular section test-pieces of two prescribed geometries: 20 mm support span (A) and 40 mm support span (B). The test may not give representative results if the mean linear intercept grain size exceeds 5% of the thickness of the test piece, with the exception of single crystals.
Document History