NEN-EN 874

Welding - Oxygen/fuel gas blowpipes (cutting machine type) of cylindrical barrel - Type of construction, general specifications, test methods

inactive
Organization: NEN
Publication Date: 1 November 1992
Status: inactive
ICS Code (Welding equipment): 25.160.30
scope:

This Standard applies to machine cutting blowpipes with cylindrical barrels where the nozzle centre is coaxial with the barrel, operating with oxygen and fuel gas, with a cutting range from 3 to 300 mm cutting thickness, and which are fitted to a gas cutting machine. This Standard specifies the characteristics of machine cutting blowpipes and gives specifications and corresponding tests.

Document History

May 1, 1995
Gas welding equipment - Oxygen/fuel gas blowpipes (cutting machine type) of cylindrical barrel - Type of construction, general specifications, test methods
This Standard applies to machine cutting blowpipes with cylindrical barrels where the nozzle centre is coaxial with the barrel, operating with oxygen and fuel gas, with a cutting range from 3 to 300...
NEN-EN 874
November 1, 1992
Welding - Oxygen/fuel gas blowpipes (cutting machine type) of cylindrical barrel - Type of construction, general specifications, test methods
This Standard applies to machine cutting blowpipes with cylindrical barrels where the nozzle centre is coaxial with the barrel, operating with oxygen and fuel gas, with a cutting range from 3 to 300...
Advertisement