NEN-EN 874
Gas welding equipment - Oxygen/fuel gas blowpipes (cutting machine type) of cylindrical barrel - Type of construction, general specifications, test methods
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This Standard applies to machine cutting blowpipes with cylindrical barrels where the nozzle centre is coaxial with the barrel, operating with oxygen and fuel gas, with a cutting range from 3 to 300 mm cutting thickness, and which are fitted to a gas cutting machine. This Standard specifies the characteristics of machine cutting blowpipes and gives specifications and corresponding tests.
Document History