NEN-EN-IEC 60172

Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 65
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60172 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and of tape wrapped round and rectangular wire, in air at atmospheric pressure by periodically monitoring changes in response to AC proof voltage tests. This procedure does not apply to fibre-insulated wire or wire covered with tapes containing inorganic fibres.

Document History

February 1, 2021
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
NEN-EN-IEC 60172
July 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
NEN-EN-IEC 60172 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and...
March 1, 2010
Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
January 1, 1998
Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.

References

Advertisement