NEN-EN-IEC 60172/A2

Test procedure for the determination of the temperature index of enamelled winding wires

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 14
ICS Code (Wires): 29.060.10

Document History

February 1, 2021
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
This International Standard specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating...
July 1, 2015
Test procedure for the determination of the temperature index of enamelled and tape wrapped winding wires
NEN-EN-IEC 60172 specifies, in accordance with the provisions of IEC 60216-1, a method for evaluating the temperature index of enamelled wire, varnished or unvarnished with an impregnating agent, and...
NEN-EN-IEC 60172/A2
March 1, 2010
Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
January 1, 1998
Test procedure for the determination of the temperature index of enamelled winding wires
A description is not available for this item.
Advertisement