NEN-EN-IEC 60603-2/A1
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
NEN-EN-IEC 60603-2/A1
September 1, 2005
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
A description is not available for this item.
September 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
Applies to groups of connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy currents and high voltages...