NEN-EN-IEC 60603-2

Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features

active
Organization: NEN
Publication Date: 1 September 1998
Status: active
Page Count: 166
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Applies to groups of connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy currents and high voltages having fewer contacts.

Document History

September 1, 2005
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
A description is not available for this item.
NEN-EN-IEC 60603-2
September 1, 1998
Connectors for frequencies below 3 MHz for use with printed boards - Part 2: Detail specification for two-part connectors with assessed quality, for printed boards, for basic grid of 2,54 mm (0,1 in) with common mounting features
Applies to groups of connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy currents and high voltages...
Advertisement