NEN-EN-IEC 61287-1
Railway applications - Power converters installed on board rolling stock - Part 1: Characteristics and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 133 |
| ICS Code (Railway rolling stock): | 45.060 |
scope:
NEN-EN-IEC 61287-1 defines terminology, service conditions, general characteristics and test methods of electronic power converters onboard of rolling stock. This International Standard is applicable to power electronic converters mounted on board railway rolling-stock and intended for supplying - traction circuits; - auxiliary circuits of power vehicles, coaches and trailers. The application of this standard extends as far as possible to all other traction vehicles, including trolley-buses, for example. This standard covers the complete converter assembly together with its mounting arrangements containing - semiconductor device assemblies; - integrated cooling systems; - integrated components like inductors, capacitors, transformers, resistors, contactors, switches; - semiconductor drive units (SDU) and related sensors; - incorporated protection circuits. The following types of power sources are taken into consideration: - AC contact lines, - DC contact lines, - on-board supplies such as generators, batteries and other electric power sources. This standard excludes converters which provide the electronic control supply for semiconductor drive units (SDU) and other supplies relevant to the converter operation such as sensors.
Document History