NEN-EN-IEC 61287-1

Railway applications - Power convertors installed on board rolling stock - Part 1: Characteristics and test methods

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 140
ICS Code (Railway rolling stock): 45.060
scope:

This International Standard is applicable to power electronic convertors mounted on board railway rolling-stock and intended for supplying - traction circuits; - auxiliary circuits of power vehicles, coaches and trailers. The application of this standard extends as far as possible to all other traction vehicles, including trolley-buses, for example. This standard covers the complete convertor assembly together with its mounting arrange-ments containing - semiconductor device assemblies; - integrated cooling systems; - components of the intermediate d.c. link, including any necessary filters associated with the d.c. link; - semiconductor drive units (SDU) and related sensors; - incorporated protection circuits. The following types of power sources are taken into consideration: - a.c. contact lines, - d.c. contact lines, - on-board supplies such as generators, batteries and other electric power sources. This standard excludes convertors which provide the electronic control supply for SDU and other supplies relevant to the convertor operation such as sensors.

Document History

December 1, 2014
Railway applications - Power converters installed on board rolling stock - Part 1: Characteristics and test methods
A description is not available for this item.
October 1, 2014
Railway applications - Power converters installed on board rolling stock - Part 1: Characteristics and test methods
NEN-EN-IEC 61287-1 defines terminology, service conditions, general characteristics and test methods of electronic power converters onboard of rolling stock. This International Standard is applicable...
NEN-EN-IEC 61287-1
February 1, 2007
Railway applications - Power convertors installed on board rolling stock - Part 1: Characteristics and test methods
This International Standard is applicable to power electronic convertors mounted on board railway rolling-stock and intended for supplying - traction circuits; - auxiliary circuits of power vehicles,...

References

Advertisement