NEN-EN-IEC 61290-1-3

Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 45
ICS Code (Optic amplifiers): 33.180.30
scope:

NEN-EN-IEC 61290-1-3 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth doped fibres or on the Raman effect), semiconductors (SOA), and waveguides (POWA). NOTE The applicability of the test methods described in the present standard to distributed Raman amplifiers is for further study. The object of this part of IEC 61290-1 is to establish uniform requirements for accurate and reliable measurements, by means of the optical power meter test method, of the following OA parameters, as defined in IEC 61291-1: a) nominal output signal power; b) gain; c) polarization-dependent gain; d) maximum output signal power; e) maximum total output power. All numerical values followed by (‡) are suggested values for which the measurement is assured. Other values may be acceptable but should be verified. This part of IEC 61290-1 applies to single-channel amplifiers. For multichannel amplifiers, the IEC 61290-10 series applies.

Document History

May 1, 2021
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
This part of IEC 61290 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rareearth...
NEN-EN-IEC 61290-1-3
July 1, 2015
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
NEN-EN-IEC 61290-1-3 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth...
May 1, 2006
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
This International Standard applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either...
September 1, 1998
Optical fibre amplifiers - Basic specification - Part 1-3: Test methods for gain parameters - Optical power meter
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available.

References

Advertisement