NEN-EN-IEC 61290-1-3

Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 54
ICS Code (Optic amplifiers): 33.180.30
scope:

This International Standard applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth doped fibres or on the Raman effect), semiconductors (SOA), and waveguides (POWA). The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical power meter test method, of the following OA parameters, as defined in Clause 3 of IEC 61291-1: a) nominal output signal power; b) gain; c) reverse gain; d) maximum gain; e) polarization-dependent gain; f) large-signal output stability; g) saturation output power; h) maximum input signal power; i) maximum output signal power; j) input power range; k) output power range; l) maximum total output power. In addition this test method provides a means for measuring the following parameters: - maximum gain wavelength; - gain wavelength band. The object of this standard is specifically directed to single-channel amplifiers. For multichannel amplifiers, one should refer to the IEC 61290-10 series.

Document History

May 1, 2021
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
This part of IEC 61290 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rareearth...
July 1, 2015
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
NEN-EN-IEC 61290-1-3 applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either rare-earth...
NEN-EN-IEC 61290-1-3
May 1, 2006
Optical amplifiers - Test methods - Part 1-3: Power and gain parameters - Optical power meter method
This International Standard applies to all commercially available optical amplifiers (OA) and optically amplified subsystems. It applies to OA using optically pumped fibres (OFA based on either...
September 1, 1998
Optical fibre amplifiers - Basic specification - Part 1-3: Test methods for gain parameters - Optical power meter
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available.

References

Advertisement