NEN-EN-IEC 61378-1/C1
Convertor transformers - Part 1: Transformers for industrial applications
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Deals with the specification, design and testing of power transformers and reactors which are intended for integration, within semiconductor convertor plants; it is not applicable to transformers designed for industrial or public distribution of a.c. power in general.
Document History
November 1, 2011
Convertor transformers - Part 1: Transformers for industrial applications
This Part of IEC 61378 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants; it is not...
NEN-EN-IEC 61378-1/C1
June 1, 1999
Convertor transformers - Part 1: Transformers for industrial applications
Deals with the specification, design and testing of power transformers and reactors which are intended for integration, within semiconductor convertor plants; it is not applicable to transformers...
May 1, 1999
Convertor transformers - Part 1: Transformers for industrial applications
Deals with the specification, design and testing of power transformers and reactors which are intended for integration, within semiconductor convertor plants; it is not applicable to transformers...