NEN-EN-IEC 61378-1

Convertor transformers - Part 1: Transformers for industrial applications

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 72
ICS Code (Transformers. Reactors): 29.180
scope:

Deals with the specification, design and testing of power transformers and reactors which are intended for integration, within semiconductor convertor plants; it is not applicable to transformers designed for industrial or public distribution of a.c. power in general.

Document History

November 1, 2011
Convertor transformers - Part 1: Transformers for industrial applications
This Part of IEC 61378 deals with the specification, design and testing of power transformers and reactors which are intended for integration within semiconductor converter plants; it is not...
June 1, 1999
Convertor transformers - Part 1: Transformers for industrial applications
Deals with the specification, design and testing of power transformers and reactors which are intended for integration, within semiconductor convertor plants; it is not applicable to transformers...
NEN-EN-IEC 61378-1
May 1, 1999
Convertor transformers - Part 1: Transformers for industrial applications
Deals with the specification, design and testing of power transformers and reactors which are intended for integration, within semiconductor convertor plants; it is not applicable to transformers...
Advertisement