NEN-EN-IEC 60958-4

Digital audio interface - Part 4: Professional applications (TA4)

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 34
ICS Code (Audio systems): 33.160.30
scope:

The interface specified in this standard is primarily intended to carry monophonic or stereophonic programmes at a 48 kHz sampling frequency and with a resolution of up to 24 bits per sample. It may alternatively be used to carry signals sampled at another rates such as 32 kHz, 44,1 kHz, or 96 kHz.

Document History

May 1, 2008
Digital audio interface - Part 4: Professional applications (TA4)
A description is not available for this item.
NEN-EN-IEC 60958-4
December 1, 2003
Digital audio interface - Part 4: Professional applications (TA4)
The interface specified in this standard is primarily intended to carry monophonic or stereophonic programmes at a 48 kHz sampling frequency and with a resolution of up to 24 bits per sample. It may...
April 1, 2000
Digital audio interface - Part 4: Professional applications
Describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional applications.
Advertisement