NEN-EN-IEC 60958-4/A1

Digital audio interface - Part 4: Professional applications (TA4)

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 13
ICS Code (Audio systems): 33.160.30

Document History

NEN-EN-IEC 60958-4/A1
May 1, 2008
Digital audio interface - Part 4: Professional applications (TA4)
A description is not available for this item.
December 1, 2003
Digital audio interface - Part 4: Professional applications (TA4)
The interface specified in this standard is primarily intended to carry monophonic or stereophonic programmes at a 48 kHz sampling frequency and with a resolution of up to 24 bits per sample. It may...
April 1, 2000
Digital audio interface - Part 4: Professional applications
Describes an application of a serial, uni-directional, self-clocking interface as defined in IEC 60958-1, for the interconnection of digital audio equipment for professional applications.
Advertisement