NEN-EN-IEC 61800-3

Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods

inactive
Organization: NEN
Publication Date: 1 January 2005
Status: inactive
Page Count: 250
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs with converter input and/or output voltages (line-to-line voltage), up to 35 kV a.c. r.m.s. The three main changes are: a) the classes of distribution of the PDS have been replaced by categories of PDS (C1 to C4) with definitions related to the product itself and its intended use, b) better coverage of emission limits, c) an EMC plan is generalized for categeory C4.

Document History

October 1, 2023
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods for PDS and machine tools
This part of IEC 61800 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs) and machine tools (MTs). A PDS is an AC or DC motor drive including...
September 1, 2018
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
This part of IEC 61800 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs, defined in 3.1). These are adjustable speed AC or DC motor drives. Requirements are...
March 1, 2012
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
A description is not available for this item.
NEN-EN-IEC 61800-3
January 1, 2005
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
Adjustable speed electric drive systems - Part 3: EMC product standard including specific test methods
A description is not available for this item.
March 1, 2000
Adjustable speed electric drive systems - Part 3: EMC product standard including specific test methods
A description is not available for this item.

References

Advertisement