NEN-EN-IEC 61800-3/A11/C11
Adjustable speed electric drive systems - Part 3: EMC product standard including specific test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
Document History
October 1, 2023
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods for PDS and machine tools
This part of IEC 61800 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs) and machine tools (MTs). A PDS is an AC or DC motor drive including...
September 1, 2018
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
This part of IEC 61800 specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs, defined in 3.1). These are adjustable speed AC or DC motor drives. Requirements are...
March 1, 2012
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
A description is not available for this item.
January 1, 2005
Adjustable speed electrical power drive systems - Part 3: EMC requirements and specific test methods
Specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
NEN-EN-IEC 61800-3/A11/C11
August 1, 2001
Adjustable speed electric drive systems - Part 3: EMC product standard including specific test methods
A description is not available for this item.
March 1, 2000
Adjustable speed electric drive systems - Part 3: EMC product standard including specific test methods
A description is not available for this item.