NEN-EN-IEC 61952
Insulators for overhead lines - Composite line post insulators for alternative current with a nominal voltage > 1000V
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Applies to composite line post insulators consisting of a loadbearing, cilindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing (outside the insulating core) made of elastomer material (e.g. silicone or ethylene-propylene) and end fittings permanently attached to the insulating core.
Document History
November 1, 2008
Insulators for overhead lines - Composite line post insulators for A.C.systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
This International Standard applies to composite line post insulators consisting of a loadbearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a...
NEN-EN-IEC 61952
February 1, 2003
Insulators for overhead lines - Composite line post insulators for alternative current with a nominal voltage > 1000V
Applies to composite line post insulators consisting of a loadbearing, cilindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing (outside the...