NEN-EN-IEC 61952

Insulators for overhead lines - Composite line post insulators for A.C.systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 66
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This International Standard applies to composite line post insulators consisting of a loadbearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a housing (outside the insulating core) made of polymeric material and end fittings permanently attached to the insulating core. Composite line post insulators covered by this standard are subjected to cantilever, tensile and compressive loads, when supporting the line conductors. They are intended for use on a.c. overhead lines with a rated voltage greater than 1 000 V and a frequency not greater than 100 Hz. The object of this standard is - to define the terms used, - to prescribe test methods, - to prescribe acceptance or failure criteria. This standard does not include requirements dealing with the choice of insulators for specific operating conditions.

Document History

NEN-EN-IEC 61952
November 1, 2008
Insulators for overhead lines - Composite line post insulators for A.C.systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
This International Standard applies to composite line post insulators consisting of a loadbearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a...
February 1, 2003
Insulators for overhead lines - Composite line post insulators for alternative current with a nominal voltage > 1000V
Applies to composite line post insulators consisting of a loadbearing, cilindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing (outside the...
Advertisement