NEN-EN-ISO 10270
Corrosion of metals and alloys - Aqueous cossorion testing of zirconium alloys for use in nuclear power reactors
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Reactor engineering): | 27.120.10 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
Specifies: a) the determination of mass gain; b) the surfaces inspection of products of zircinium and its alloys when corrosion tested in water at 360°C or in steam at or above 400°C; c) that the test in steam shall be performed at 10,3 MPa (1500 psi). This standard is applicable to wrought products, castings, powder metallurgy products and weld metals. This method has been widely used in the development of new alloys, heat treating practices and for the evaluation of welding techniques, and should be utilized in its entirety to the extent specified for a product acceptance test, rather than merely a means of assessing performance in service.
Document History