NEN-EN-ISO 1119
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in technical engineering. It applies only to plain conical surfaces, and excludes prismatic pieces, taper threads, bevel gears, etc.
Document History
NEN-EN-ISO 1119
December 1, 2011
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
April 1, 2010
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
December 1, 2002
Geometrical Product Specifications (GPS) - Series of conical tapers and taper angles
Gives a series of cones or conica tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in mechanical engineering. It applies only to plain conical...