NEN-EN-ISO 1119

Geometrical Product Specifications (GPS) - Series of conical tapers and taper angles

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 16
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

Gives a series of cones or conica tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in mechanical engineering. It applies only to plain conical surfaces, and excludes prismatic pieces, taper threads, bevel gears, etc. The method of dimensioning and tolerancing conical surfaces on drawings is covered in ISO 3040.

Document History

December 1, 2011
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
April 1, 2010
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
NEN-EN-ISO 1119
December 1, 2002
Geometrical Product Specifications (GPS) - Series of conical tapers and taper angles
Gives a series of cones or conica tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in mechanical engineering. It applies only to plain conical...

References

Advertisement