NEN-EN-ISO 10477/A1
Dentistry - Polymer-based crown and bridge materials
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| ICS Code (Dental materials): | 11.060.10 |
Document History
December 1, 2020
Dentistry - Polymer-based crown and veneering materials
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
July 1, 2018
Dentistry - Polymer-based crown and veneering materials
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
October 1, 2004
Dentistry - Polymer-based crown and bridge materials
This International Standard covers polymer-based crown and bridge materials for laboratory-fabricated permanent facings or anterior crowns that may or may not be attached to a metal substructure. It...
NEN-EN-ISO 10477/A1
July 1, 2000
Dentistry - Polymer-based crown and bridge materials
A description is not available for this item.
April 1, 1996
Dentistry - Polymer based crown and bridge materials
Covers the materials for laboratory-fabricated permanent facings or anterior crowns which may or may not be attached to a metal substructure. Classifies the materials and specifies the requirements...