NEN-EN-ISO 10477

Dentistry - Polymer-based crown and veneering materials

inactive
Organization: NEN
Publication Date: 1 July 2018
Status: inactive
Page Count: 34
ICS Code (Dental materials): 11.060.10
scope:

This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these requirements.

This document is applicable to polymer-based crown and veneering materials for laboratory-fabricated permanent veneers or crowns. It also applies to polymer-based dental crown and veneering materials for which the manufacturer claims adhesion to the substructure without macro-mechanical retention such as beads or wires.

Document History

December 1, 2020
Dentistry - Polymer-based crown and veneering materials
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
NEN-EN-ISO 10477
July 1, 2018
Dentistry - Polymer-based crown and veneering materials
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
October 1, 2004
Dentistry - Polymer-based crown and bridge materials
This International Standard covers polymer-based crown and bridge materials for laboratory-fabricated permanent facings or anterior crowns that may or may not be attached to a metal substructure. It...
July 1, 2000
Dentistry - Polymer-based crown and bridge materials
A description is not available for this item.
April 1, 1996
Dentistry - Polymer based crown and bridge materials
Covers the materials for laboratory-fabricated permanent facings or anterior crowns which may or may not be attached to a metal substructure. Classifies the materials and specifies the requirements...

References

Advertisement