NEN-EN-ISO 12781-2
Geometrical Product Specifications (GPS) - Flatness - Part 2: Specification operators
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Specifies the copmplete specification operator for straightness i.e. geometrical characteristics of features of type plane. It also specifies the deafault specification operator for flatness specified using the basic ISO tolerance indication for flatness according to ISO 1101.
Document History
April 1, 2011
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators
This part of ISO 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
June 1, 2009
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators
This part of ISO 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
NEN-EN-ISO 12781-2
December 1, 1999
Geometrical Product Specifications (GPS) - Flatness - Part 2: Specification operators
Specifies the copmplete specification operator for straightness i.e. geometrical characteristics of features of type plane. It also specifies the deafault specification operator for flatness...