NEN-EN-ISO 12781-2

Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 28
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This part of ISO 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.

Document History

NEN-EN-ISO 12781-2
April 1, 2011
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators
This part of ISO 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
June 1, 2009
Geometrical product specifications (GPS) - Flatness - Part 2: Specification operators
This part of ISO 12781 specifies the complete specification operator for flatness of complete integral features only, i.e. geometrical characteristics of individual features of type plane.
December 1, 1999
Geometrical Product Specifications (GPS) - Flatness - Part 2: Specification operators
Specifies the copmplete specification operator for straightness i.e. geometrical characteristics of features of type plane. It also specifies the deafault specification operator for flatness...

References

Advertisement