NEN-EN-ISO 14405-2

Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 38
ICS Code (Limits and fits): 17.040.10
scope:

This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of - tolerances on these dimensions causes. Both linear and angular dimensions, except size of features of size are covered. Dimensional tolerancing can be indicated by - tolerancing or geometrical tolerancing. The ambiguity caused by using - tolerances for dimensions other than linear sizes (for individual tolerances and general tolerances according to, e.g. ISO 2768-1 and ISO 8062-3) is explained in Annex A.

Document History

NEN-EN-ISO 14405-2
December 1, 2011
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes
This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of - tolerances on these dimensions causes. Both...
April 1, 2010
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes
This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of - tolerances on these dimensions causes. Both...

References

Advertisement