NEN-EN-ISO 14405-2
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes
| Organization: | NEN |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of - tolerances on these dimensions causes. Both linear and angular dimensions, except size of features of size are covered. Dimensional tolerancing can be indicated by - tolerancing or geometrical tolerancing. The ambiguity caused by using - tolerances for dimensions other than linear sizes (for individual tolerances and general tolerances according to, e.g. ISO 2768-1 and ISO 8062-3) is explained in Annex A.
Document History