NEN-EN-ISO 15957

Loading dusts for testing air cleaning equipment

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 24
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

NEN-EN-ISO 15957 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used for evaluation of efficiency performance are not included.

Document History

March 1, 2015
Test dusts for evaluating air cleaning equipment
NEN-EN-ISO 15957 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used...
NEN-EN-ISO 15957
April 1, 2013
Loading dusts for testing air cleaning equipment
NEN-EN-ISO 15957 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used...
Advertisement