NEN-EN-ISO 15957

Test dusts for evaluating air cleaning equipment

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 25
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

NEN-EN-ISO 15957 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used for evaluation of efficiency performance are not included.

Document History

NEN-EN-ISO 15957
March 1, 2015
Test dusts for evaluating air cleaning equipment
NEN-EN-ISO 15957 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used...
April 1, 2013
Loading dusts for testing air cleaning equipment
NEN-EN-ISO 15957 defines the properties of load test dusts used for heating, ventilation, and air conditioning (HVAC) air filters as well as air cleaning equipment in laboratories. Test dusts used...
Advertisement