NEN-EN-ISO 15973
Closed end blind rivets with break pull mandrel and protruding head - AlA/St
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandreil and protruding head, with an aluminium alloy body (AlA) and a steel mandrel (St) and with nominal diameters from 3,2 mm up to and including 6,4 mm.
Document History
NEN-EN-ISO 15973
February 1, 2001
Closed end blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandreil and protruding head, with an aluminium alloy body (AlA) and a steel...
November 1, 1998
Closed and blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandreil and protruding head, with an aluminium alloy body (AlA) and a steel...