NEN-EN-ISO 15973
Closed and blind rivets with break pull mandrel and protruding head - AlA/St
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandreil and protruding head, with an aluminium alloy body (AlA) and a steel mandrel (St) and with nominal diameters from 3,2 mm up to and including 6,4 mm.
Document History
February 1, 2001
Closed end blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandreil and protruding head, with an aluminium alloy body (AlA) and a steel...
NEN-EN-ISO 15973
November 1, 1998
Closed and blind rivets with break pull mandrel and protruding head - AlA/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandreil and protruding head, with an aluminium alloy body (AlA) and a steel...