NEN-EN-ISO 16585
Closed end blind rivets with pull mandrel and protruding head - A2/SSt
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a stainless-steel mandrel (SSt) and with nominal diameters, d, from 3,2 mm up to and including 6,4 mm.
Document History
NEN-EN-ISO 16585
November 1, 2002
Closed end blind rivets with pull mandrel and protruding head - A2/SSt
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a...
April 1, 2001
Closed end blind rivets with pull mandrel and protruding head - A2/SSt
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a...