NEN-EN-ISO 16585
Closed end blind rivets with pull mandrel and protruding head - A2/SSt
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a stainless-steel mandrel (SSt) and with nominal diameters, d, from 3,2 mm up to and including 6,4 mm.
Document History
November 1, 2002
Closed end blind rivets with pull mandrel and protruding head - A2/SSt
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a...
NEN-EN-ISO 16585
April 1, 2001
Closed end blind rivets with pull mandrel and protruding head - A2/SSt
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with an austenitic stainless-steel body (A2) and a...