NEN-EN-ISO 1833-10

Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane)

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 17
ICS Code (Man-made fibres): 59.060.20
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of - triacetate or polylactide and - wool, regenerated protein, cotton (scoured, kiered, or bleached), viscose, cupro, modal, polyamide, polyester, acrylic and glass fibres. Triacetate fibres which have received a finish leading to partial hydrolysis cease to be completely soluble in the reagent. In such cases, this method is not applicable.

Document History

NEN-EN-ISO 1833-10
October 1, 2010
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane)
This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of - triacetate or...

References

Advertisement