NEN-ISO 1833-10

Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane)

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 10
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of triacetate or polylactide and wool, regenerated protein, cotton (scoured, kiered, or bleached), viscose, cupro, modal, polyamide, polyester, acrylic and glass fibres. Triacetate fibres which have received a finish leading to partial hydrolysis cease to be completely soluble in the reagent. In such cases, this method is not applicable.

Document History

NEN-ISO 1833-10
June 1, 2006
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane)
This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of triacetate or...

References

Advertisement