NEN-EN-ISO 7092

Plain washers - Small series - Product grade A

inactive
Organization: NEN
Publication Date: 1 November 1998
Status: inactive
Page Count: 11
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies the characteristics of plain washers, small series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal (nominal thread diameter) from 1,6 mm up to and including 36 mm.

Document History

July 1, 2000
Plain washers - Small series - Product grade A
Specifies the characteristics of plain washers, small series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal (nominal thread diameter) from 1,6 mm up to and including 36...
NEN-EN-ISO 7092
November 1, 1998
Plain washers - Small series - Product grade A
Specifies the characteristics of plain washers, small series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal (nominal thread diameter) from 1,6 mm up to and including 36...
Advertisement