NEN-EN-ISO 7092

Plain washers - Small series - Product grade A

active, Most Current
Organization: NEN
Publication Date: 1 July 2000
Status: active
Page Count: 18
ICS Code (Washers, locking elements): 21.060.30
scope:

Specifies the characteristics of plain washers, small series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal (nominal thread diameter) from 1,6 mm up to and including 36 mm.

Document History

NEN-EN-ISO 7092
July 1, 2000
Plain washers - Small series - Product grade A
Specifies the characteristics of plain washers, small series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal (nominal thread diameter) from 1,6 mm up to and including 36...
November 1, 1998
Plain washers - Small series - Product grade A
Specifies the characteristics of plain washers, small series, of product grade A, with hardness classes 200 HV and 300 HV and with nominal (nominal thread diameter) from 1,6 mm up to and including 36...
Advertisement