NEN-EN-ISO 75-2
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Thermosetting materials): | 83.080.10 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Rubber): | 83.060 |
scope:
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics (including filled plastics and fibrereinforced plastics in which the fibre length, prior to processing, is up to 7,5 mm) and ebonite: - method A, using a flexural stress of 1,80 MPa; - method B, using a flexural stress of 0,45 MPa; - method C, using a flexural stress of 8,00 MPa. The standard deflection s used to determine the temperature of deflection under load corresponds to a flexuralstrain increase åf defined in this part of ISO 75. The initial flexural strain due to the loading of the specimen at room temperature is neither specified nor measured in this part of ISO 75. The ratio of this flexural-strain difference to the initial flexural strain depends on the modulus of elasticity, at room temperature, of the material under test. This method is therefore only suitable for comparing the temperatures of deflection of materials with similar roomtemperature elastic properties. For additional information, see ISO 75-1:2004, clause 1.
Document History