NEN-EN-ISO 75-2

Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 12
ICS Code (Plastics in general): 83.080.01
scope:

The principle of the method specified is subjecting a standard test specimen to a bending stress to produce one of the nominal surface stresses (method A: 1,80 MPa, method B: 0,45 MPa, method C: 8,00 MPa), raising the temperature at a uniform rate, measuring the temperature, at which a specified deflection occurs. The test specimens are tested in one of two positions, flatwise or edgewise, the requirements on test-specimen dimensions being different in each case. The methods give better reproducibility with amorphous plastics than with semi-crystalline ones.

Document History

May 1, 2013
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
January 1, 2012
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
May 1, 2007
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
Title has been changed
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
April 1, 2001
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
This part of ISO 75 specifies three methods, using different values of constant flexural stress, that can be used for the determination of the temperature of deflection under load of plastics...
NEN-EN-ISO 75-2
March 1, 1996
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
The principle of the method specified is subjecting a standard test specimen to a bending stress to produce one of the nominal surface stresses (method A: 1,80 MPa, method B: 0,45 MPa, method C: 8,00...
Advertisement